Milwaukee Electric Tool Corporation JACKET 2383-L

Description
CORDLESS, HEATED, WATER RESISTANT TYPE L SIZE CAMOUFLAGE COLOR WAFFLE WEAVE COTTON/POLYESTER BLEND LINING POLYESTER FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (2) OUTER BATTERY TYPE 12 VOLT LITHIUM-ION CUFF TYPE RIB KNIT INCLUDES (1) M12 HEATED HOODIE, (1) M12 RED LITHIUM BATTERY, (1) M12 LITHIUM-ION BATTERY CHARGER
Description
CORDLESS, HEATED, WATER RESISTANT TYPE L SIZE CAMOUFLAGE COLOR WAFFLE WEAVE COTTON/POLYESTER BLEND LINING POLYESTER FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (2) OUTER BATTERY TYPE 12 VOLT LITHIUM-ION CUFF TYPE RIB KNIT INCLUDES (1) M12 HEATED HOODIE, (1) M12 RED LITHIUM BATTERY, (1) M12 LITHIUM-ION BATTERY CHARGER

Suppliers

Company
Product
Description
Supplier Links
JACKET 2383-L
CORDLESS, HEATED, WATER RESISTANT TYPE L SIZE CAMOUFLAGE COLOR WAFFLE WEAVE COTTON/POLYESTER BLEND LINING POLYESTER FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (2) OUTER BATTERY TYPE 12 VOLT LITHIUM-ION CUFF TYPE RIB KNIT INCLUDES (1) M12 HEATED HOODIE, (1) M12 RED LITHIUM BATTERY, (1) M12 LITHIUM-ION BATTERY CHARGER
  • CORDLESS, HEATED, WATER RESISTANT TYPE
  • L SIZE
  • CAMOUFLAGE COLOR
  • WAFFLE WEAVE COTTON/POLYESTER BLEND LINING
  • POLYESTER FABRIC
  • HEAT ELEMENTS R CHEST, L CHEST, BACK
  • HEAT SETTINGS (3) HIGH, MEDIUM, LOW
  • NUMBER OF POCKETS (2) OUTER
  • BATTERY TYPE 12 VOLT LITHIUM-ION
  • CUFF TYPE RIB KNIT
  • INCLUDES (1) M12 HEATED HOODIE, (1) M12 RED LITHIUM BATTERY, (1) M12 LITHIUM-ION BATTERY CHARGER
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Safety Clothing
Product Number 2383-L
Product Name JACKET
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Jackets - 106370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Andax Industries ChemMAX 2 C44417 Coverall - 4X-Large - C-44417-BS-W-4X - Andax Industries
Specs
Clothing Type Coveralls/Body Suit
Application Chemical
View Details