Milwaukee Electric Tool Corporation Jacket 2381-2X

Description
CORDLESS TYPE 2X SIZE BLACK COLOR THERMAL WAFFLE WEAVE LINING COTTON/POLYESTER BLEND FABRIC HEAT ELEMENT CORE ZONE R CHEST, L CHEST, BACK HEAT SETTING (3) HIGH/MEDIUM/LOW NUMBER OF POCKET (2) OUTER BATTERY TYPE 12 V M12 REDLITHIUM RECHARGEABLE CUFF TYPE RIB KNIT INCLUDES (1) M12 HEATED HOODIE, (1) M12 RED LITHIUM BATTERY, (1) M12 BATTERY HO
Description
CORDLESS TYPE 2X SIZE BLACK COLOR THERMAL WAFFLE WEAVE LINING COTTON/POLYESTER BLEND FABRIC HEAT ELEMENT CORE ZONE R CHEST, L CHEST, BACK HEAT SETTING (3) HIGH/MEDIUM/LOW NUMBER OF POCKET (2) OUTER BATTERY TYPE 12 V M12 REDLITHIUM RECHARGEABLE CUFF TYPE RIB KNIT INCLUDES (1) M12 HEATED HOODIE, (1) M12 RED LITHIUM BATTERY, (1) M12 BATTERY HO

Suppliers

Company
Product
Description
Supplier Links
Jacket 2381-2X
CORDLESS TYPE 2X SIZE BLACK COLOR THERMAL WAFFLE WEAVE LINING COTTON/POLYESTER BLEND FABRIC HEAT ELEMENT CORE ZONE R CHEST, L CHEST, BACK HEAT SETTING (3) HIGH/MEDIUM/LOW NUMBER OF POCKET (2) OUTER BATTERY TYPE 12 V M12 REDLITHIUM RECHARGEABLE CUFF TYPE RIB KNIT INCLUDES (1) M12 HEATED HOODIE, (1) M12 RED LITHIUM BATTERY, (1) M12 BATTERY HO
  • CORDLESS TYPE
  • 2X SIZE
  • BLACK COLOR
  • THERMAL WAFFLE WEAVE LINING
  • COTTON/POLYESTER BLEND FABRIC
  • HEAT ELEMENT CORE ZONE R CHEST, L CHEST, BACK
  • HEAT SETTING (3) HIGH/MEDIUM/LOW
  • NUMBER OF POCKET (2) OUTER
  • BATTERY TYPE 12 V M12 REDLITHIUM RECHARGEABLE
  • CUFF TYPE RIB KNIT
  • INCLUDES (1) M12 HEATED HOODIE, (1) M12 RED LITHIUM BATTERY, (1) M12 BATTERY HO
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Safety Clothing
Product Number 2381-2X
Product Name Jacket
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Welding Caps/Bandanas -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Clothing Type Caps/ Bandanas
Application Welding
Material Cotton
View Details