Milwaukee Electric Tool Corporation JACKET 2371-3X

Description
HEATED TYPE 3X SIZE RED COLOR WAFFLE WEAVE COTTON/POLYESTER BLEND LINING COTTON/POLYESTER BLEND FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (2) OUTER BATTERY TYPE 12 VOLT M12 LITHIUM-ION CUFF TYPE RIB KNIT INCLUDES (1) M12 RED LITHIUM BATTERY, (1) M12 LITHIUM-ION BATTERY CHARGER
Description
HEATED TYPE 3X SIZE RED COLOR WAFFLE WEAVE COTTON/POLYESTER BLEND LINING COTTON/POLYESTER BLEND FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (2) OUTER BATTERY TYPE 12 VOLT M12 LITHIUM-ION CUFF TYPE RIB KNIT INCLUDES (1) M12 RED LITHIUM BATTERY, (1) M12 LITHIUM-ION BATTERY CHARGER

Suppliers

Company
Product
Description
Supplier Links
JACKET 2371-3X
HEATED TYPE 3X SIZE RED COLOR WAFFLE WEAVE COTTON/POLYESTER BLEND LINING COTTON/POLYESTER BLEND FABRIC HEAT ELEMENTS R CHEST, L CHEST, BACK HEAT SETTINGS (3) HIGH, MEDIUM, LOW NUMBER OF POCKETS (2) OUTER BATTERY TYPE 12 VOLT M12 LITHIUM-ION CUFF TYPE RIB KNIT INCLUDES (1) M12 RED LITHIUM BATTERY, (1) M12 LITHIUM-ION BATTERY CHARGER
  • HEATED TYPE
  • 3X SIZE
  • RED COLOR
  • WAFFLE WEAVE COTTON/POLYESTER BLEND LINING
  • COTTON/POLYESTER BLEND FABRIC
  • HEAT ELEMENTS R CHEST, L CHEST, BACK
  • HEAT SETTINGS (3) HIGH, MEDIUM, LOW
  • NUMBER OF POCKETS (2) OUTER
  • BATTERY TYPE 12 VOLT M12 LITHIUM-ION
  • CUFF TYPE RIB KNIT
  • INCLUDES (1) M12 RED LITHIUM BATTERY, (1) M12 LITHIUM-ION BATTERY CHARGER
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Safety Clothing
Product Number 2371-3X
Product Name JACKET
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Jackets - 106370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Material Cotton; Polyester; 35% Cotton, 65% Polyester
View Details
Welding Gloves -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Clothing Type Gloves
Application Welding
Material Aramid(e.g. Kevlar®, Nomex®); Cotton; Leather; Wool
View Details