Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive squirrel cage motor and shaft are designed to last.
| Atlantic Blowers | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | ABT-101/100 |
| Product Name | Centrifugal Blower |
| Applications / Use | Pressure Blower; HVAC; Ventilation; Materials Handling |
| Product Form | Packaged |
| Draft | Forced Draft |
| Environment | Clean; Dust; Smoke |
| Fan / Blower Diameter | 4.0 inch (102 mm) |