Atlanta Trading Company Contactor Module; Load Current Inductive Atc SP0310

Description
CONTACTOR MODULE; Load Current Inductive:6A; Relay Mounting:-; Operating Voltage:120V; Contact Configuration:-; No. of Poles:-; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:120V; Coil Voltage VDC Nom:110V
Datasheet
Description
CONTACTOR MODULE; Load Current Inductive:6A; Relay Mounting:-; Operating Voltage:120V; Contact Configuration:-; No. of Poles:-; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:120V; Coil Voltage VDC Nom:110V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Module; Load Current Inductive Atc - 86R9506 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Module; Load Current Inductive Atc
86R9506
Contactor Module; Load Current Inductive Atc 86R9506
CONTACTOR MODULE; Load Current Inductive:6A; Relay Mounting:-; Operating Voltage:120V; Contact Configuration:-; No. of Poles:-; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:120V; Coil Voltage VDC Nom:110V

CONTACTOR MODULE; Load Current Inductive:6A; Relay Mounting:-; Operating Voltage:120V; Contact Configuration:-; No. of Poles:-; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:120V; Coil Voltage VDC Nom:110V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 86R9506
Product Name Contactor Module; Load Current Inductive Atc
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GTM401BAC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
C800 - 1-pole bi-directional DC contactors up to 500 amps for automotive applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 500 amps
View Details
Type 22.34 - Modular contactors 25A - 223402301640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details