The ARB Series is a duplex relay designed to alternate between two loads to equalize runtime, with a three-position field-selectable switch for normal alternating, A-B, or B-A sequence. It operates on 120 VAC/DC control voltage, has a DPDT contact configuration, and is rated for 10 A at 240 VAC resistive or 1/4 hp at 240 VAC inductive loads. The device includes LED indicators for output position, requires 3 VA, and supports continuous duty. It features industrial plug-in terminals, a Lexan® dust cover enclosure, and mechanical and electrical life ratings of 10,000,000 and 100,000 operations respectively. Operating temperature ranges from -20°C to +55°C. Mounting is socket-style.
POWER RELAY, DPDT, 120V, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120V; Contact Current:10A; Product Range:ARB Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Plug In
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 05X9466 |
| Product Name | Power Relay, Dpdt, 120V, 10A, Socket; Contact Configuration Atc |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |