Atlanta Trading Company Relay, 120Vac, 5A; Contact Configuration Atc ARA-120-AHE

Description
RELAY, 120VAC, 5A; Contact Configuration:-; Coil Voltage:120VAC; Contact Current:5A; Product Range:ARA Series; Relay Mounting:Panel Mount; Coil Type:AC; Contact Voltage VAC:120VAC; Relay Terminals:Screw; Contact Voltage VDC:
Datasheet
Description
RELAY, 120VAC, 5A; Contact Configuration:-; Coil Voltage:120VAC; Contact Current:5A; Product Range:ARA Series; Relay Mounting:Panel Mount; Coil Type:AC; Contact Voltage VAC:120VAC; Relay Terminals:Screw; Contact Voltage VDC:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 120Vac, 5A; Contact Configuration Atc - 32M6250 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 120Vac, 5A; Contact Configuration Atc
32M6250
Relay, 120Vac, 5A; Contact Configuration Atc 32M6250
RELAY, 120VAC, 5A; Contact Configuration:-; Coil Voltage:120VAC; Contact Current:5A; Product Range:ARA Series; Relay Mounting:Panel Mount; Coil Type:AC; Contact Voltage VAC:120VAC; Relay Terminals:Screw; Contact Voltage VDC:

RELAY, 120VAC, 5A; Contact Configuration:-; Coil Voltage:120VAC; Contact Current:5A; Product Range:ARA Series; Relay Mounting:Panel Mount; Coil Type:AC; Contact Voltage VAC:120VAC; Relay Terminals:Screw; Contact Voltage VDC:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 32M6250
Product Name Relay, 120Vac, 5A; Contact Configuration Atc
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Through Hole
View Details
200A High Voltage Direct Current Relay - CHEV-P200 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Type 56.32T - Relay for railway applications 12A - 563281100040 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, ukca, VDE, CCC-1, RINA
View Details
2 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details