The ARA series is a duplex relay used to alternate between two loads in control panels, with LED indicators showing relay position. It features a DPDT contact configuration, plug-in terminations, and a Lexan® dust cover enclosure. The relay operates on 120 VAC/DC control voltage, with a contact rating of 10 A at 240 VAC resistive or 1/4 hp at 240 VAC inductive. It requires approximately 3 VA, has a continuous duty cycle, and offers a mechanical life of 10 million operations and an electrical life of 100,000 operations at rated load. Operating temperature ranges from -20°C to +55°C, and storage temperature from -40°C to +85°C. Weight is 4.5 oz.
POWER RELAY, DPDT, 120V, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120V; Contact Current:10A; Product Range:ARA Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Plug In
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 05X9440 |
| Product Name | Power Relay, Dpdt, 120V, 10A, Socket; Contact Configuration Atc |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |