The 339B is a solid-state time delay relay with an octal plug-in base, designed for on-delay or interval timing applications with dial-selectable ranges from 0.3 seconds to 10 hours. It includes a DPDT relay rated for 10 A resistive load at 120 VAC or 30 VDC, with silver cadmium oxide contacts and a lifespan of 100,000 operations under full load. Timing accuracy varies with voltage and temperature, with a repeatability of ±2% over the full operating range of 95-132 VAC and -17°C to 60°C. The unit features an LED cycle progress indicator and operates on 120 VAC, 50/60 Hz. It mounts via a plug-in octal base and supports optional surface or DIN rail sockets.
SOLID STATE TIME DELAY, 10A, 120VAC, SKT; Relay Mounting:Socket; Load Current:10A; Operating Voltage Min:-; Operating Voltage Max:30VDC; Switching Mode:-; Timer Functions:Repeat Cycle; Control Voltage AC Min:95VAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 76T8625 |
| Product Name | Solid State Time Delay, 10A, 120Vac, Skt; Relay Mounting Atc |
| Application Type | Latching |