Atlanta Trading Company Relay, Time Delay, Dpdt, 0.02S-30Min, 24V; Product Range Atc 319E030F1C

Description
RELAY, TIME DELAY, DPDT, 0.02S-30MIN, 24V; Product Range:319 Series; Timer Functions:Repeat Cycle; No. of Timing Ranges:5Ranges; Time Min:0.3s; Time Max:30min; Timer Output:2 Changeover Relays; Supply Voltage Max:- RoHS Compliant: NA
Datasheet
Description
RELAY, TIME DELAY, DPDT, 0.02S-30MIN, 24V; Product Range:319 Series; Timer Functions:Repeat Cycle; No. of Timing Ranges:5Ranges; Time Min:0.3s; Time Max:30min; Timer Output:2 Changeover Relays; Supply Voltage Max:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Time Delay, Dpdt, 0.02S-30Min, 24V; Product Range Atc - 02M8455 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Time Delay, Dpdt, 0.02S-30Min, 24V; Product Range Atc
02M8455
Relay, Time Delay, Dpdt, 0.02S-30Min, 24V; Product Range Atc 02M8455
RELAY, TIME DELAY, DPDT, 0.02S-30MIN, 24V; Product Range:319 Series; Timer Functions:Repeat Cycle; No. of Timing Ranges:5Ranges; Time Min:0.3s; Time Max:30min; Timer Output:2 Changeover Relays; Supply Voltage Max:- RoHS Compliant: NA

RELAY, TIME DELAY, DPDT, 0.02S-30MIN, 24V; Product Range:319 Series; Timer Functions:Repeat Cycle; No. of Timing Ranges:5Ranges; Time Min:0.3s; Time Max:30min; Timer Output:2 Changeover Relays; Supply Voltage Max:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 02M8455
Product Name Relay, Time Delay, Dpdt, 0.02S-30Min, 24V; Product Range Atc
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9865 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Stopwatches & Timers - 2314121 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Direction Down Count; Down
View Details
Panel Mount Timer, TH Series - TH-7AH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details