Atlanta Trading Company Timer, On-Delay, 0.1S-3H, Spdt, 5A; Product Range Atc 175SO-110

Description
TIMER, ON-DELAY, 0.1S-3H, SPDT, 5A; Product Range:175SO Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:3h; No. of Timing Ranges:10Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:110VAC; Current Rating Nom:5A
Datasheet
Description
TIMER, ON-DELAY, 0.1S-3H, SPDT, 5A; Product Range:175SO Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:3h; No. of Timing Ranges:10Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:110VAC; Current Rating Nom:5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, On-Delay, 0.1S-3H, Spdt, 5A; Product Range Atc - 58Y2836 - Newark, An Avnet Company
Chicago, IL, United States
Timer, On-Delay, 0.1S-3H, Spdt, 5A; Product Range Atc
58Y2836
Timer, On-Delay, 0.1S-3H, Spdt, 5A; Product Range Atc 58Y2836
TIMER, ON-DELAY, 0.1S-3H, SPDT, 5A; Product Range:175SO Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:3h; No. of Timing Ranges:10Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:110VAC; Current Rating Nom:5A

TIMER, ON-DELAY, 0.1S-3H, SPDT, 5A; Product Range:175SO Series; Timer Functions:On-Delay; Time Min:0.1s; Time Max:3h; No. of Timing Ranges:10Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:110VAC; Current Rating Nom:5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 58Y2836
Product Name Timer, On-Delay, 0.1S-3H, Spdt, 5A; Product Range Atc
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7AM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-100H, 240V; Product Range Finder - 08X7297 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 8215042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details