Atlanta Micro RF Amplifiers AM1065

Description
Bypassable Amp 0-8GHz 16QFN 4mm
Datasheet
Description
Bypassable Amp 0-8GHz 16QFN 4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AM1065 - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
AM1065
RF Amplifiers AM1065
Bypassable Amp 0-8GHz 16QFN 4mm

Bypassable Amp 0-8GHz 16QFN 4mm

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number AM1065
Product Name RF Amplifiers
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 4511BDM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
RF Receivers - SI4755-A40-GMR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Supply Voltage Other; 2.7V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 32-VFQFN Exposed Pad
View Details