ATLANTA Drive Systems, Inc. High Performance Screw Jack Gearbox HS 50

Description
Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. Advantages over hydraulic solutions include: High dynamic performance and very precise positioning Multiple positions can be easily reached; positions can be held even after shutting off the drive Constant controllability and adjustability during the whole range of use Minimal installation expenditure, low maintenance and repair expenses No pollution of the environment due to leakages
Datasheet
Description
Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. Advantages over hydraulic solutions include: High dynamic performance and very precise positioning Multiple positions can be easily reached; positions can be held even after shutting off the drive Constant controllability and adjustability during the whole range of use Minimal installation expenditure, low maintenance and repair expenses No pollution of the environment due to leakages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Screw Jack Gearbox - HS 50 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
High Performance Screw Jack Gearbox
HS 50
High Performance Screw Jack Gearbox HS 50
Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. Advantages over hydraulic solutions include: High dynamic performance and very precise positioning Multiple positions can be easily reached; positions can be held even after shutting off the drive Constant controllability and adjustability during the whole range of use Minimal installation expenditure, low maintenance and repair expenses No pollution of the environment due to leakages

Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the loads.

Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive.

Advantages over hydraulic solutions include:

  • High dynamic performance and very precise positioning
  • Multiple positions can be easily reached; positions can be held even after shutting off the drive
  • Constant controllability and adjustability during the whole range of use
  • Minimal installation expenditure, low maintenance and repair expenses
  • No pollution of the environment due to leakages
Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Linear Actuators
Product Number HS 50
Product Name High Performance Screw Jack Gearbox
Device Type Rod Type
Actuation Type Electrical
Rated Speed 7.87 in/sec (11.99 m/min)
Rated Force 11240 lbs (5098 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 2 to 12 inch (50.8 to 305 mm)
View Details
20DAM-K Linear Actuator Stepper Motor - 20DAM20D1B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5906 inch (15 mm)
Motor Type Stepper
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 405 lbs (184 kg)
Drive Type Lead Screw/ACME Screw
View Details