ATLANTA Drive Systems, Inc. High Performance Screw Jack Gearbox HS 25

Description
Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. Advantages over hydraulic solutions include: High dynamic performance and very precise positioning Multiple positions can be easily reached; positions can be held even after shutting off the drive Constant controllability and adjustability during the whole range of use Minimal installation expenditure, low maintenance and repair expenses No pollution of the environment due to leakages
Datasheet
Description
Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. Advantages over hydraulic solutions include: High dynamic performance and very precise positioning Multiple positions can be easily reached; positions can be held even after shutting off the drive Constant controllability and adjustability during the whole range of use Minimal installation expenditure, low maintenance and repair expenses No pollution of the environment due to leakages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Screw Jack Gearbox - HS 25 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
High Performance Screw Jack Gearbox
HS 25
High Performance Screw Jack Gearbox HS 25
Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. Advantages over hydraulic solutions include: High dynamic performance and very precise positioning Multiple positions can be easily reached; positions can be held even after shutting off the drive Constant controllability and adjustability during the whole range of use Minimal installation expenditure, low maintenance and repair expenses No pollution of the environment due to leakages

Our Linear Actuators offer clean, precise linear positioning by means of a ballscrew or trapezoidal spindle. Linear speeds up to 590 inches per minute (250 mm/sec) with axial load capacities up to 36,000 lb. can be reached For higher load capacities, two actuators can be used in tandem to share the loads.

Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive.

Advantages over hydraulic solutions include:

  • High dynamic performance and very precise positioning
  • Multiple positions can be easily reached; positions can be held even after shutting off the drive
  • Constant controllability and adjustability during the whole range of use
  • Minimal installation expenditure, low maintenance and repair expenses
  • No pollution of the environment due to leakages
Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Lifting Jacks
Product Number HS 25
Product Name High Performance Screw Jack Gearbox
Jack Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

25kN-32×5-R-Ball screw | ZE-Series | Screw jack -  - DieQua Corporation
Specs
Jack Type Screw
Capacity 5.59 tons (5.07 metric tons)
View Details
Bag, Lifting Flat Form High Pressure Air, Square 31
Specs
Jack Type Inflatable
Actuation Air
Capacity 22.2 tons (20.14 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details