ATLANTA Drive Systems, Inc. High Torque Servo-Worm Reducer 98 45 829

Description
This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 2 arc-minutes is provided standard, with lower backlash levels available as an option. They are available in five sizes (50 mm to 125 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 52:1 and output torque capacities up to 1,650 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives, zero-backlash axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
Datasheet
Description
This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 2 arc-minutes is provided standard, with lower backlash levels available as an option. They are available in five sizes (50 mm to 125 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 52:1 and output torque capacities up to 1,650 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives, zero-backlash axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Torque Servo-Worm Reducer - 98 45 829 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
High Torque Servo-Worm Reducer
98 45 829
High Torque Servo-Worm Reducer 98 45 829
This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 2 arc-minutes is provided standard, with lower backlash levels available as an option. They are available in five sizes (50 mm to 125 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 52:1 and output torque capacities up to 1,650 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives, zero-backlash axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.

This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 2 arc-minutes is provided standard, with lower backlash levels available as an option.

They are available in five sizes (50 mm to 125 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 52:1 and output torque capacities up to 1,650 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements.

Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives, zero-backlash axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gearboxes and Gearheads
Product Number 98 45 829
Product Name High Torque Servo-Worm Reducer
Gearing Worm
Gear Ratio 29 (X : 1)
Rated Output Torque 3717 to 5575 In-lbs (4286 to 6429 kg-cm)
Maximum Input Power 10.9 HP
Maximum Input Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Planetary Gearheads Series 26/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
KHK KBX-202T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-202t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details
Gearbox - EMGA-60-P-G3-EAS-60 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details