The High Torque Servo-Worm Reducer, part number 98 44 509, from ATLANTA Drive Systems, Inc. features a center distance of 50 mm and is designed for high-performance applications requiring precise positioning and repeatability. It supports input speeds of up to 5,000 rpm and offers a range of reduction ratios from 4.75 to 52:1. The output torque capacity can reach up to 1,650 lb.ft., making it suitable for demanding tasks. This reducer is compatible with various servo motors due to its wide selection of motor couplings and mounting flanges. The hollow bore output allows for the attachment of output shafts or other drive elements, enhancing its versatility in applications such as precision rotary axis drives and material handling systems. The product is engineered to provide low angular backlash, standard at less than 2 arc-minutes, with options for even lower backlash levels.
This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 2 arc-minutes is provided standard, with lower backlash levels available as an option.
They are available in five sizes (50 mm to 125 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 52:1 and output torque capacities up to 1,650 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements.
Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives, zero-backlash axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
| ATLANTA Drive Systems, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | 98 44 509 |
| Product Name | High Torque Servo-Worm Reducer |
| Gearing | Worm |
| Gear Ratio | 9.25 (X : 1) |
| Rated Output Torque | 1673 to 2522 In-lbs (1929 to 2908 kg-cm) |
| Maximum Input Power | 12.76 HP |
| Maximum Input Speed | 4000 rpm |