We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs.
The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally, flanged pinions have large pitch diameters which increase the amount of torque on the reducer they mount to.
With the new TR Pinion range, the pinion pitch diameters are significantly smaller, reducing the drive torque required and allowing a smaller reducer to be used. The pinions are easily mounted and replaceable if future repair is needed.
This hardened & ground pinion range has a quality level of DIN 5 and is available in straight (spur) and helical-toothed versions, in metric modules 2.0 through 8.0. The pinions can mount to any reducers with ISO 9409-1 flanged connections.
ATLANTA Drive Systems, Inc. | |
---|---|
Product Category | Gears |
Product Number | 78 57 820 |
Product Name | Straight Flanged Pinion |
Gear Type | Spur; Pinion |
Number of Teeth | 20 |
Design | Metric |
Pressure Angle | 20° |
Features | Ground Teeth; Anti-backlash (optional feature) |