ATLANTA Drive Systems, Inc. Helical Flanged Pinion 78 56 919

Description
We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally, flanged pinions have large pitch diameters which increase the amount of torque on the reducer they mount to. With the new TR Pinion range, the pinion pitch diameters are significantly smaller, reducing the drive torque required and allowing a smaller reducer to be used. The pinions are easily mounted and replaceable if future repair is needed. This hardened & ground pinion range has a quality level of DIN 5 and is available in straight (spur) and helical-toothed versions, in metric modules 2.0 through 8.0. The pinions can mount to any reducers with ISO 9409-1 flanged connections
Description
We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally, flanged pinions have large pitch diameters which increase the amount of torque on the reducer they mount to. With the new TR Pinion range, the pinion pitch diameters are significantly smaller, reducing the drive torque required and allowing a smaller reducer to be used. The pinions are easily mounted and replaceable if future repair is needed. This hardened & ground pinion range has a quality level of DIN 5 and is available in straight (spur) and helical-toothed versions, in metric modules 2.0 through 8.0. The pinions can mount to any reducers with ISO 9409-1 flanged connections
Datasheet
Datasheet Summary
Powered by GS/AI

The Helical Flanged Pinion, part number 78 56 919, from ATLANTA Drive Systems, Inc. is designed for high-precision applications, particularly in conjunction with planetary reducers. This pinion features a left-hand helical tooth design with a pitch diameter of 100.80 mm and 19 teeth, making it suitable for dynamic operations requiring reduced backlash and improved positioning accuracy. Manufactured from case-hardened 16MnCr5 steel with a quality rating of DIN 5, this pinion is engineered to transmit high circumferential forces while generating low drive torques. This allows for the use of smaller, more cost-effective motors and reducers without compromising performance. The compact design not only saves installation space but also enhances the overall rigidity and dynamics of the drive system. The pinion's bolted flange design facilitates easy replacement, minimizing the need for extensive disassembly during maintenance. It complies with the ISO 9409-1-A interface, ensuring compatibility with a range of reducers. This product is ideal for engineers seeking a reliable and efficient solution for rack and pinion drives in their projects.

Datasheet Summary
Powered by GS/AI

The Helical Flanged Pinion, part number 78 56 919, from ATLANTA Drive Systems, Inc. is designed for high-precision applications, particularly in conjunction with planetary reducers. This pinion features a left-hand helical tooth design with a pitch diameter of 100.80 mm and 19 teeth, making it suitable for dynamic operations requiring reduced backlash and improved positioning accuracy. Manufactured from case-hardened 16MnCr5 steel with a quality rating of DIN 5, this pinion is engineered to transmit high circumferential forces while generating low drive torques. This allows for the use of smaller, more cost-effective motors and reducers without compromising performance. The compact design not only saves installation space but also enhances the overall rigidity and dynamics of the drive system. The pinion's bolted flange design facilitates easy replacement, minimizing the need for extensive disassembly during maintenance. It complies with the ISO 9409-1-A interface, ensuring compatibility with a range of reducers. This product is ideal for engineers seeking a reliable and efficient solution for rack and pinion drives in their projects.

Suppliers

Company
Product
Description
Supplier Links
Helical Flanged Pinion - 78 56 919 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Helical Flanged Pinion
78 56 919
Helical Flanged Pinion 78 56 919
We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally, flanged pinions have large pitch diameters which increase the amount of torque on the reducer they mount to. With the new TR Pinion range, the pinion pitch diameters are significantly smaller, reducing the drive torque required and allowing a smaller reducer to be used. The pinions are easily mounted and replaceable if future repair is needed. This hardened & ground pinion range has a quality level of DIN 5 and is available in straight (spur) and helical-toothed versions, in metric modules 2.0 through 8.0. The pinions can mount to any reducers with ISO 9409-1 flanged connections

We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs.

The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally, flanged pinions have large pitch diameters which increase the amount of torque on the reducer they mount to.

With the new TR Pinion range, the pinion pitch diameters are significantly smaller, reducing the drive torque required and allowing a smaller reducer to be used. The pinions are easily mounted and replaceable if future repair is needed.

This hardened & ground pinion range has a quality level of DIN 5 and is available in straight (spur) and helical-toothed versions, in metric modules 2.0 through 8.0. The pinions can mount to any reducers with ISO 9409-1 flanged connections

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gears
Product Number 78 56 919
Product Name Helical Flanged Pinion
Gear Type Helical; Pinion
Number of Teeth 19
Design Metric
Direction Left
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

KHK SSCP20-20HJ60, CP20, Module6.37, 20 Tooth, CP Carbon Steel Spur Gears - sscp20-20hj60 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details
Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Mitre & Bevel Gears - 1828006 - RS Components, Ltd.
Specs
Number of Teeth 10
Design Metric
Material Thermoplastic Polymer
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details