ATLANTA Drive Systems, Inc. Straight Flanged Pinion 78 33 813

Description
We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally, flanged pinions have large pitch diameters which increase the amount of torque on the reducer they mount to. With the new TR Pinion range, the pinion pitch diameters are significantly smaller, reducing the drive torque required and allowing a smaller reducer to be used. The pinions are easily mounted and replaceable if future repair is needed. This hardened & ground pinion range has a quality level of DIN 5 and is available in straight (spur) and helical-toothed versions, in metric modules 2.0 through 8.0. The pinions can mount to any reducers with ISO 9409-1 flanged connections
Datasheet
Description
We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally, flanged pinions have large pitch diameters which increase the amount of torque on the reducer they mount to. With the new TR Pinion range, the pinion pitch diameters are significantly smaller, reducing the drive torque required and allowing a smaller reducer to be used. The pinions are easily mounted and replaceable if future repair is needed. This hardened & ground pinion range has a quality level of DIN 5 and is available in straight (spur) and helical-toothed versions, in metric modules 2.0 through 8.0. The pinions can mount to any reducers with ISO 9409-1 flanged connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Flanged Pinion - 78 33 813 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Straight Flanged Pinion
78 33 813
Straight Flanged Pinion 78 33 813
We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs. The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally, flanged pinions have large pitch diameters which increase the amount of torque on the reducer they mount to. With the new TR Pinion range, the pinion pitch diameters are significantly smaller, reducing the drive torque required and allowing a smaller reducer to be used. The pinions are easily mounted and replaceable if future repair is needed. This hardened & ground pinion range has a quality level of DIN 5 and is available in straight (spur) and helical-toothed versions, in metric modules 2.0 through 8.0. The pinions can mount to any reducers with ISO 9409-1 flanged connections

We have recently expanded our range of ISO 9409-1-A flanged pinions. This allows the machine designer the flexibility of choosing the best flanged pinion to meet the application needs.

The new TR flanged pinions have compact designs to reduce the amount of drive torque required. Traditionally, flanged pinions have large pitch diameters which increase the amount of torque on the reducer they mount to.

With the new TR Pinion range, the pinion pitch diameters are significantly smaller, reducing the drive torque required and allowing a smaller reducer to be used. The pinions are easily mounted and replaceable if future repair is needed.

This hardened & ground pinion range has a quality level of DIN 5 and is available in straight (spur) and helical-toothed versions, in metric modules 2.0 through 8.0. The pinions can mount to any reducers with ISO 9409-1 flanged connections

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gears
Product Number 78 33 813
Product Name Straight Flanged Pinion
Gear Type Spur; Pinion
Number of Teeth 13
Design Metric
Pressure Angle 20°
Features Ground Teeth; Anti-backlash (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 68 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05068 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 68
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details