ATLANTA Drive Systems, Inc. Highly Elastic Slip On Coupling 71 53 040

Description
The material combination steel/rubber/steel makes these couplings so fexible. They offer simple, reliable and economical protection against all kinds of adverse infuences affecting the safety and life of machines and installations. Thanks to the special rubber used this coupling is virtually mainteance-free.
Datasheet
Description
The material combination steel/rubber/steel makes these couplings so fexible. They offer simple, reliable and economical protection against all kinds of adverse infuences affecting the safety and life of machines and installations. Thanks to the special rubber used this coupling is virtually mainteance-free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Elastic Slip On Coupling - 71 53 040 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Highly Elastic Slip On Coupling
71 53 040
Highly Elastic Slip On Coupling 71 53 040
The material combination steel/rubber/steel makes these couplings so fexible. They offer simple, reliable and economical protection against all kinds of adverse infuences affecting the safety and life of machines and installations. Thanks to the special rubber used this coupling is virtually mainteance-free.

The material combination steel/rubber/steel makes these couplings so fexible. They offer simple, reliable and economical protection against all kinds of adverse infuences affecting the safety and life of machines and installations. Thanks to the special rubber used this coupling is virtually mainteance-free.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 71 53 040
Product Name Highly Elastic Slip On Coupling
Coupling Type Sliding Block; Elastic Slip-On
Rated Torque 142 In-lbs (163 kg-cm)
Rated Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
KHK GC2-35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.2362 to 2.56 inch (6 to 65 mm)
Coupling Length 3.31 to 5.67 inch (84 to 144 mm)
View Details