ATLANTA Drive Systems, Inc. Torsionally Flexible Claw Coupling 71 36 578

Description
With this slip-on coupling it is possible to realise torsionally fexible and fail safe shaft connection. The torque is transmitted via a torsionally fexible elastic intermediate ring of oil-resistant and temperature-insensit ive special plastic (-30 °C up to -80 °C). Lateral misalignment up to max. 0,25 mm and a shaft angle error up to 1° can be tolerated. The bores and keyways are adapted to possible Atlanta gear units and motor combinations.
Datasheet
Description
With this slip-on coupling it is possible to realise torsionally fexible and fail safe shaft connection. The torque is transmitted via a torsionally fexible elastic intermediate ring of oil-resistant and temperature-insensit ive special plastic (-30 °C up to -80 °C). Lateral misalignment up to max. 0,25 mm and a shaft angle error up to 1° can be tolerated. The bores and keyways are adapted to possible Atlanta gear units and motor combinations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torsionally Flexible Claw Coupling - 71 36 578 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Torsionally Flexible Claw Coupling
71 36 578
Torsionally Flexible Claw Coupling 71 36 578
With this slip-on coupling it is possible to realise torsionally fexible and fail safe shaft connection. The torque is transmitted via a torsionally fexible elastic intermediate ring of oil-resistant and temperature-insensit ive special plastic (-30 °C up to -80 °C). Lateral misalignment up to max. 0,25 mm and a shaft angle error up to 1° can be tolerated. The bores and keyways are adapted to possible Atlanta gear units and motor combinations.

With this slip-on coupling it is possible to realise torsionally fexible and fail safe shaft connection. The torque is transmitted via a torsionally fexible elastic intermediate ring of oil-resistant and temperature-insensitive special plastic (-30 °C up to -80 °C). Lateral misalignment up to max. 0,25 mm and a shaft angle error up to 1° can be tolerated. The bores and keyways are adapted to possible Atlanta gear units and motor combinations.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 71 36 578
Product Name Torsionally Flexible Claw Coupling
Coupling Type Sliding Block; Torsionally Flexible Coupling; Flexible Claw
Rated Torque 277 In-lbs (319 kg-cm)
Rated Speed 8500 rpm
Units Metric Design
Bore Diameter 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling A 5Z23-3214 Consist of two hubs( A 5T23-3214 ) and a Sleeve( A 5R23-32 ) - A 5Z23-3214 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units English Design
Bore Diameter 0.4375 inch (11.11 mm)
Coupling Diameter 1.08 inch (27.38 mm)
View Details
English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 30 N·m [Ø16/Ø16 mm] - 1-4413.0021 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details