With this slip-on coupling it is possible to realise torsionally fexible and fail safe shaft connection. The torque is transmitted via a torsionally fexible elastic intermediate ring of oil-resistant and temperature-insensit
| ATLANTA Drive Systems, Inc. | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | 71 36 474 |
| Product Name | Torsionally Flexible Claw Coupling |
| Coupling Type | Sliding Block; Torsionally Flexible Coupling; Flexible Claw |
| Rated Torque | 242 In-lbs (279 kg-cm) |
| Rated Speed | 10600 rpm |
| Units | Metric Design |
| Bore Diameter | 0.9449 inch (24 mm) |