ATLANTA Drive Systems, Inc. Torsionally Flexible Claw Coupling 71 36 300

Description
With this slip-on coupling it is possible to realise torsionally fexible and fail safe shaft connection. The torque is transmitted via a torsionally fexible elastic intermediate ring of oil-resistant and temperature-insensit ive special plastic (-30 °C up to -80 °C). Lateral misalignment up to max. 0,25 mm and a shaft angle error up to 1° can be tolerated. The bores and keyways are adapted to possible Atlanta gear units and motor combinations.
Datasheet
Description
With this slip-on coupling it is possible to realise torsionally fexible and fail safe shaft connection. The torque is transmitted via a torsionally fexible elastic intermediate ring of oil-resistant and temperature-insensit ive special plastic (-30 °C up to -80 °C). Lateral misalignment up to max. 0,25 mm and a shaft angle error up to 1° can be tolerated. The bores and keyways are adapted to possible Atlanta gear units and motor combinations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torsionally Flexible Claw Coupling - 71 36 300 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Torsionally Flexible Claw Coupling
71 36 300
Torsionally Flexible Claw Coupling 71 36 300
With this slip-on coupling it is possible to realise torsionally fexible and fail safe shaft connection. The torque is transmitted via a torsionally fexible elastic intermediate ring of oil-resistant and temperature-insensit ive special plastic (-30 °C up to -80 °C). Lateral misalignment up to max. 0,25 mm and a shaft angle error up to 1° can be tolerated. The bores and keyways are adapted to possible Atlanta gear units and motor combinations.

With this slip-on coupling it is possible to realise torsionally fexible and fail safe shaft connection. The torque is transmitted via a torsionally fexible elastic intermediate ring of oil-resistant and temperature-insensitive special plastic (-30 °C up to -80 °C). Lateral misalignment up to max. 0,25 mm and a shaft angle error up to 1° can be tolerated. The bores and keyways are adapted to possible Atlanta gear units and motor combinations.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 71 36 300
Product Name Torsionally Flexible Claw Coupling
Coupling Type Sliding Block; Torsionally Flexible Coupling; Flexible Claw
Rated Speed 14000 rpm
Units Metric Design
Coupling Diameter 1.61 inch (41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Any combination of A 5B15M000602, A 5B15M000603, with A 5 P15M0006 (Disc), can be used to form a coupling. - A 5B15M000602 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.0787 inch (2 mm)
View Details
Metric C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 60 N·m [Ø26/Ø26 mm] - 1-4413.0023 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 531 In-lbs (612 kg-cm)
Rated Speed 20000 rpm
View Details