ATLANTA Drive Systems, Inc. Torsionally Flexible Claw Coupling 71 36 200

Description
With this slip-on coupling it is possible to realise torsionally fexible and fail safe shaft connection. The torque is transmitted via a torsionally fexible elastic intermediate ring of oil-resistant and temperature-insensit ive special plastic (-30 °C up to -80 °C). Lateral misalignment up to max. 0,25 mm and a shaft angle error up to 1° can be tolerated. The bores and keyways are adapted to possible Atlanta gear units and motor combinations.
Datasheet
Description
With this slip-on coupling it is possible to realise torsionally fexible and fail safe shaft connection. The torque is transmitted via a torsionally fexible elastic intermediate ring of oil-resistant and temperature-insensit ive special plastic (-30 °C up to -80 °C). Lateral misalignment up to max. 0,25 mm and a shaft angle error up to 1° can be tolerated. The bores and keyways are adapted to possible Atlanta gear units and motor combinations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torsionally Flexible Claw Coupling - 71 36 200 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Torsionally Flexible Claw Coupling
71 36 200
Torsionally Flexible Claw Coupling 71 36 200
With this slip-on coupling it is possible to realise torsionally fexible and fail safe shaft connection. The torque is transmitted via a torsionally fexible elastic intermediate ring of oil-resistant and temperature-insensit ive special plastic (-30 °C up to -80 °C). Lateral misalignment up to max. 0,25 mm and a shaft angle error up to 1° can be tolerated. The bores and keyways are adapted to possible Atlanta gear units and motor combinations.

With this slip-on coupling it is possible to realise torsionally fexible and fail safe shaft connection. The torque is transmitted via a torsionally fexible elastic intermediate ring of oil-resistant and temperature-insensitive special plastic (-30 °C up to -80 °C). Lateral misalignment up to max. 0,25 mm and a shaft angle error up to 1° can be tolerated. The bores and keyways are adapted to possible Atlanta gear units and motor combinations.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 71 36 200
Product Name Torsionally Flexible Claw Coupling
Coupling Type Sliding Block; Torsionally Flexible Coupling; Flexible Claw
Units Metric Design
Coupling Diameter 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dentex® Gear Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 21239 In-lbs (24490 kg-cm)
Rated Speed 8000 rpm
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details
Flexible Couplings - 606028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.5906 inch (15 mm)
View Details