ATLANTA Drive Systems, Inc. Elastic Slip On Coupling 71 33 198

Description
This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensit ive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.
Datasheet
Description
This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensit ive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elastic Slip On Coupling - 71 33 198 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Elastic Slip On Coupling
71 33 198
Elastic Slip On Coupling 71 33 198
This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensit ive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.

This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensitive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 71 33 198
Product Name Elastic Slip On Coupling
Coupling Type Sliding Block; Elastic Slip-On
Rated Torque 37168 In-lbs (42857 kg-cm)
Rated Speed 2500 rpm
Units Metric Design
Bore Diameter 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

N-EUPEX 'Claw' or 'Cam' Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
Rated Torque 97.35 to 548673 In-lbs (112 to 632653 kg-cm)
Rated Speed 1000 to 7500 rpm
View Details
KHK GC1-12S, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12s - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
Coupling Diameter 0.7520 to 1.63 inch (19.1 to 41.3 mm)
View Details