ATLANTA Drive Systems, Inc. Elastic Slip On Coupling 71 33 140

Description
This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensit ive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.
Datasheet
Description
This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensit ive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elastic Slip On Coupling - 71 33 140 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Elastic Slip On Coupling
71 33 140
Elastic Slip On Coupling 71 33 140
This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensit ive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.

This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensitive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 71 33 140
Product Name Elastic Slip On Coupling
Coupling Type Sliding Block; Elastic Slip-On
Rated Torque 9735 In-lbs (11224 kg-cm)
Rated Speed 3500 rpm
Units Metric Design
Bore Diameter 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hub for Use with Spline Type Flexible Coupling, 20mm Outside Diameter, 34mm Length When Assembled, 5mm Bore, Material: Zinc Alloy Die Casting. - A 5D28M2005 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Units Metric Design
Bore Diameter 0.1969 inch (5 mm)
View Details
Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 1 N·m [Ø6/Ø6 mm] - 1-4413.0003 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details