This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensit
| ATLANTA Drive Systems, Inc. | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | 71 33 124 |
| Product Name | Elastic Slip On Coupling |
| Coupling Type | Sliding Block; Elastic Slip-On |
| Rated Torque | 6195 In-lbs (7143 kg-cm) |
| Rated Speed | 4000 rpm |
| Units | Metric Design |
| Bore Diameter | 2.95 inch (75 mm) |