ATLANTA Drive Systems, Inc. Elastic Slip On Coupling 71 33 107

Description
This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensit ive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.
Datasheet
Description
This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensit ive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elastic Slip On Coupling - 71 33 107 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Elastic Slip On Coupling
71 33 107
Elastic Slip On Coupling 71 33 107
This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensit ive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.

This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensitive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 71 33 107
Product Name Elastic Slip On Coupling
Coupling Type Sliding Block; Elastic Slip-On
Rated Torque 3717 In-lbs (4286 kg-cm)
Rated Speed 4500 rpm
Units Metric Design
Bore Diameter 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Order With Part Number: A 5Z 3-05008 - A 5Z 3-05008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 26.3 In-lbs (30.33 kg-cm)
Coupling Length 1.72 inch (43.66 mm)
View Details
English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 2 N·m [Ø6/Ø6 mm] - 1-4413.0011 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details