ATLANTA Drive Systems, Inc. Elastic Slip On Coupling 71 33 079

Description
This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensit ive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.
Datasheet
Description
This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensit ive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elastic Slip On Coupling - 71 33 079 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Elastic Slip On Coupling
71 33 079
Elastic Slip On Coupling 71 33 079
This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensit ive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.

This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensitive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 71 33 079
Product Name Elastic Slip On Coupling
Coupling Type Sliding Block; Elastic Slip-On
Rated Torque 1478 In-lbs (1704 kg-cm)
Rated Speed 6000 rpm
Units Metric Design
Bore Diameter 1.89 inch (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ20, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj20 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 1 N·m [Ø8/Ø8 mm] - 1-4413.0004 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 20000 rpm
View Details
ZJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 11239 In-lbs (12959 kg-cm)
Bore Diameter 0.3150 to 2.76 inch (8 to 70 mm)
View Details
Flexible Couplings - 606028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.5906 inch (15 mm)
View Details