ATLANTA Drive Systems, Inc. Elastic Slip On Coupling 71 33 033

Description
This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensit ive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.
Datasheet
Description
This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensit ive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elastic Slip On Coupling - 71 33 033 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Elastic Slip On Coupling
71 33 033
Elastic Slip On Coupling 71 33 033
This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensit ive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.

This simple cast-iron claw coupling with interposed elastic ring of oil-resistant and temperature-insensitive special material (Perbunan) largely fulflls the requirements for a trouble- free and maintenance-free shaft connection.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 71 33 033
Product Name Elastic Slip On Coupling
Coupling Type Sliding Block; Elastic Slip-On
Rated Torque 115 In-lbs (133 kg-cm)
Rated Speed 12500 rpm
Units Metric Design
Bore Diameter 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spider Type Flexible Coupling, 0.375
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 66 In-lbs (76.1 kg-cm)
Units English Design
View Details
Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details