ATLANTA Drive Systems, Inc. Slip On Claw Coupling 71 15 120

Description
These favourably priced claw couplings are made entirely of plastic (PA-6.6). The larger types are provided with an injection- ftted light-metal hub between shaft and coupling to ensure better torque transmission. The material used stands out for its excellent sliding properties and extraordinary wear resistance.
Datasheet
Description
These favourably priced claw couplings are made entirely of plastic (PA-6.6). The larger types are provided with an injection- ftted light-metal hub between shaft and coupling to ensure better torque transmission. The material used stands out for its excellent sliding properties and extraordinary wear resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slip On Claw Coupling - 71 15 120 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Slip On Claw Coupling
71 15 120
Slip On Claw Coupling 71 15 120
These favourably priced claw couplings are made entirely of plastic (PA-6.6). The larger types are provided with an injection- ftted light-metal hub between shaft and coupling to ensure better torque transmission. The material used stands out for its excellent sliding properties and extraordinary wear resistance.

These favourably priced claw couplings are made entirely of
plastic (PA-6.6). The larger types are provided with an injection-
ftted light-metal hub between shaft and coupling to ensure
better torque transmission. The material used stands out for its
excellent sliding properties and extraordinary wear resistance.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 71 15 120
Product Name Slip On Claw Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 3097 In-lbs (3571 kg-cm)
Rated Speed 2800 rpm
Units Metric Design
Bore Diameter 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 200 N·m [Ø26/Ø26 mm] - 1-4413.0032 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details