ATLANTA Drive Systems, Inc. Slip On Claw Coupling 71 15 055

Description
These favourably priced claw couplings are made entirely of plastic (PA-6.6). The larger types are provided with an injection- ftted light-metal hub between shaft and coupling to ensure better torque transmission. The material used stands out for its excellent sliding properties and extraordinary wear resistance.
Datasheet
Description
These favourably priced claw couplings are made entirely of plastic (PA-6.6). The larger types are provided with an injection- ftted light-metal hub between shaft and coupling to ensure better torque transmission. The material used stands out for its excellent sliding properties and extraordinary wear resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slip On Claw Coupling - 71 15 055 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Slip On Claw Coupling
71 15 055
Slip On Claw Coupling 71 15 055
These favourably priced claw couplings are made entirely of plastic (PA-6.6). The larger types are provided with an injection- ftted light-metal hub between shaft and coupling to ensure better torque transmission. The material used stands out for its excellent sliding properties and extraordinary wear resistance.

These favourably priced claw couplings are made entirely of
plastic (PA-6.6). The larger types are provided with an injection-
ftted light-metal hub between shaft and coupling to ensure
better torque transmission. The material used stands out for its
excellent sliding properties and extraordinary wear resistance.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 71 15 055
Product Name Slip On Claw Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 221 In-lbs (255 kg-cm)
Rated Speed 5500 rpm
Units Metric Design
Bore Diameter 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5mm Bore, 28.6mm Overall Length, Polyurethane,
Specs
Rated Torque 3.01 In-lbs (3.47 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.1969 inch (5 mm)
View Details
Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Bellows Coupling 10 N·m [Ø16/Ø16 mm] - 1-4413.0013 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 88.5 In-lbs (102 kg-cm)
Rated Speed 20000 rpm
View Details