ATLANTA Drive Systems, Inc. Slip On Claw Coupling 71 15 045

Description
These favourably priced claw couplings are made entirely of plastic (PA-6.6). The larger types are provided with an injection- ftted light-metal hub between shaft and coupling to ensure better torque transmission. The material used stands out for its excellent sliding properties and extraordinary wear resistance.
Datasheet
Description
These favourably priced claw couplings are made entirely of plastic (PA-6.6). The larger types are provided with an injection- ftted light-metal hub between shaft and coupling to ensure better torque transmission. The material used stands out for its excellent sliding properties and extraordinary wear resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slip On Claw Coupling - 71 15 045 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Slip On Claw Coupling
71 15 045
Slip On Claw Coupling 71 15 045
These favourably priced claw couplings are made entirely of plastic (PA-6.6). The larger types are provided with an injection- ftted light-metal hub between shaft and coupling to ensure better torque transmission. The material used stands out for its excellent sliding properties and extraordinary wear resistance.

These favourably priced claw couplings are made entirely of
plastic (PA-6.6). The larger types are provided with an injection-
ftted light-metal hub between shaft and coupling to ensure
better torque transmission. The material used stands out for its
excellent sliding properties and extraordinary wear resistance.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 71 15 045
Product Name Slip On Claw Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 70.8 In-lbs (81.63 kg-cm)
Rated Speed 7500 rpm
Units Metric Design
Bore Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grid Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 425 to 2.71E6 In-lbs (490 to 3.12E6 kg-cm)
Units Metric Design
View Details
KHK GC2-20SJ35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Keyless Shaft Locking Assembly - Shrink Disc LD070B - Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.9449 to 31.5 inch (24 to 800 mm)
View Details