ATLANTA Drive Systems, Inc. Slip On Claw Coupling 71 15 016

Description
These favourably priced claw couplings are made entirely of plastic (PA-6.6). The larger types are provided with an injection- ftted light-metal hub between shaft and coupling to ensure better torque transmission. The material used stands out for its excellent sliding properties and extraordinary wear resistance.
Datasheet
Description
These favourably priced claw couplings are made entirely of plastic (PA-6.6). The larger types are provided with an injection- ftted light-metal hub between shaft and coupling to ensure better torque transmission. The material used stands out for its excellent sliding properties and extraordinary wear resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slip On Claw Coupling - 71 15 016 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Slip On Claw Coupling
71 15 016
Slip On Claw Coupling 71 15 016
These favourably priced claw couplings are made entirely of plastic (PA-6.6). The larger types are provided with an injection- ftted light-metal hub between shaft and coupling to ensure better torque transmission. The material used stands out for its excellent sliding properties and extraordinary wear resistance.

These favourably priced claw couplings are made entirely of
plastic (PA-6.6). The larger types are provided with an injection-
ftted light-metal hub between shaft and coupling to ensure
better torque transmission. The material used stands out for its
excellent sliding properties and extraordinary wear resistance.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 71 15 016
Product Name Slip On Claw Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 0.8850 In-lbs (1.02 kg-cm)
Rated Speed 10000 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Jaw Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Gear / Multi-Jaw
Units Metric Design
Bore Diameter 0.1181 to 2.36 inch (3 to 60 mm)
View Details
L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.3543 to 2.87 inch (9 to 73 mm)
Coupling Diameter 0.6299 to 6.18 inch (16 to 157 mm)
View Details
KHK GC2-20SJ25, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj25 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details