ATLANTA Drive Systems, Inc. Gear Type Coupling 71 12 096

Description
Freely movable to all sides, double-cardan jointed, with crow- ned teeth. Coupling sleeve with central web, made of special polyamide. Hubs are made of unhardened steel. This material combination permits maintenance-free continuous operation with very favourable friction values.
Datasheet
Description
Freely movable to all sides, double-cardan jointed, with crow- ned teeth. Coupling sleeve with central web, made of special polyamide. Hubs are made of unhardened steel. This material combination permits maintenance-free continuous operation with very favourable friction values.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Type Coupling - 71 12 096 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Gear Type Coupling
71 12 096
Gear Type Coupling 71 12 096
Freely movable to all sides, double-cardan jointed, with crow- ned teeth. Coupling sleeve with central web, made of special polyamide. Hubs are made of unhardened steel. This material combination permits maintenance-free continuous operation with very favourable friction values.

Freely movable to all sides, double-cardan jointed, with crow-
ned teeth. Coupling sleeve with central web, made of special
polyamide. Hubs are made of unhardened steel. This material
combination permits maintenance-free continuous operation
with very favourable friction values.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 71 12 096
Product Name Gear Type Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 6726 In-lbs (7755 kg-cm)
Rated Speed 4000 rpm
Units Metric Design
Bore Diameter 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 0.5 N·m [Ø6/Ø6 mm] - 1-4413.0001 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details
ZJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 11239 In-lbs (12959 kg-cm)
Bore Diameter 0.3150 to 2.76 inch (8 to 70 mm)
View Details
Flexible Couplings - 606058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 1.34 inch (34 mm)
View Details