ATLANTA Drive Systems, Inc. Gear Type Coupling 71 12 065

Description
Freely movable to all sides, double-cardan jointed, with crow- ned teeth. Coupling sleeve with central web, made of special polyamide. Hubs are made of unhardened steel. This material combination permits maintenance-free continuous operation with very favourable friction values.
Datasheet
Description
Freely movable to all sides, double-cardan jointed, with crow- ned teeth. Coupling sleeve with central web, made of special polyamide. Hubs are made of unhardened steel. This material combination permits maintenance-free continuous operation with very favourable friction values.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Type Coupling - 71 12 065 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Gear Type Coupling
71 12 065
Gear Type Coupling 71 12 065
Freely movable to all sides, double-cardan jointed, with crow- ned teeth. Coupling sleeve with central web, made of special polyamide. Hubs are made of unhardened steel. This material combination permits maintenance-free continuous operation with very favourable friction values.

Freely movable to all sides, double-cardan jointed, with crow-
ned teeth. Coupling sleeve with central web, made of special
polyamide. Hubs are made of unhardened steel. This material
combination permits maintenance-free continuous operation
with very favourable friction values.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 71 12 065
Product Name Gear Type Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 6000 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC1-12SJ18, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj18 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Keyless Shaft Locking Assembly - LD020 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 43.7 inch (19 to 1110 mm)
View Details
6mm Bore, 28.6mm Overall Length, Polyurethane,
Specs
Rated Torque 3.01 In-lbs (3.47 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.2362 inch (6 mm)
View Details