ATLANTA Drive Systems, Inc. High-Performance Servo-Worm Reducer 58 44 620

Description
This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 2 arc-minutes is provided standard, with lower backlash levels available as an option. They are available in five sizes (50 mm to 125 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 52:1 and output torque capacities up to 1,650 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives, zero-backlash axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
Datasheet
Description
This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 2 arc-minutes is provided standard, with lower backlash levels available as an option. They are available in five sizes (50 mm to 125 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 52:1 and output torque capacities up to 1,650 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives, zero-backlash axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance Servo-Worm Reducer - 58 44 620 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
High-Performance Servo-Worm Reducer
58 44 620
High-Performance Servo-Worm Reducer 58 44 620
This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 2 arc-minutes is provided standard, with lower backlash levels available as an option. They are available in five sizes (50 mm to 125 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 52:1 and output torque capacities up to 1,650 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives, zero-backlash axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.

This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 2 arc-minutes is provided standard, with lower backlash levels available as an option.

They are available in five sizes (50 mm to 125 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 52:1 and output torque capacities up to 1,650 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements.

Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives, zero-backlash axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gearboxes and Gearheads
Product Number 58 44 620
Product Name High-Performance Servo-Worm Reducer
Gearing Worm
Operating Temperature 176 F (80 C)
Gear Ratio 19.5 (X : 1)
Rated Output Torque 1464 In-lbs (1688 kg-cm)
Maximum Input Power 5.14 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/75 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 75 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 101 -INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.11 (X : 1)
Rated Output Torque 2903 to 19628 In-lbs (3347 to 22633 kg-cm)
Maximum Input Power 38 to 85 HP
View Details