ATLANTA Drive Systems, Inc. High-Performance Servo-Worm Reducer 58 44 252

Description
This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 2 arc-minutes is provided standard, with lower backlash levels available as an option. They are available in five sizes (50 mm to 125 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 52:1 and output torque capacities up to 1,650 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives, zero-backlash axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
Description
This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 2 arc-minutes is provided standard, with lower backlash levels available as an option. They are available in five sizes (50 mm to 125 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 52:1 and output torque capacities up to 1,650 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives, zero-backlash axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
Datasheet
Datasheet Summary
Powered by GS/AI

The High-Performance Servo-Worm Reducer, part number 58 44 252, from ATLANTA Drive Systems, Inc. is designed for applications requiring high precision and performance. It features a center distance of 50 mm and supports input speeds up to 5,000 rpm. The reducer offers a range of reduction ratios from 4.75 to 52:1, allowing for flexibility in torque and speed applications. The output torque capacity can reach up to 1,650 lb.ft., making it suitable for demanding tasks. The unit is compatible with various servo motors through a selection of motor couplings and mounting flanges. Additionally, it provides an angular backlash of less than 2 arc-minutes, with options for lower backlash levels. This product is ideal for precision rotary axis drives, material handling, and automation applications.

Datasheet Summary
Powered by GS/AI

The High-Performance Servo-Worm Reducer, part number 58 44 252, from ATLANTA Drive Systems, Inc. is designed for applications requiring high precision and performance. It features a center distance of 50 mm and supports input speeds up to 5,000 rpm. The reducer offers a range of reduction ratios from 4.75 to 52:1, allowing for flexibility in torque and speed applications. The output torque capacity can reach up to 1,650 lb.ft., making it suitable for demanding tasks. The unit is compatible with various servo motors through a selection of motor couplings and mounting flanges. Additionally, it provides an angular backlash of less than 2 arc-minutes, with options for lower backlash levels. This product is ideal for precision rotary axis drives, material handling, and automation applications.

Suppliers

Company
Product
Description
Supplier Links
High-Performance Servo-Worm Reducer - 58 44 252 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
High-Performance Servo-Worm Reducer
58 44 252
High-Performance Servo-Worm Reducer 58 44 252
This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 2 arc-minutes is provided standard, with lower backlash levels available as an option. They are available in five sizes (50 mm to 125 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 52:1 and output torque capacities up to 1,650 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives, zero-backlash axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.

This standard range of Servo-Worm Reducers are perfect for use in applications that demand high performance, precise positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 2 arc-minutes is provided standard, with lower backlash levels available as an option.

They are available in five sizes (50 mm to 125 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 52:1 and output torque capacities up to 1,650 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements.

Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives, zero-backlash axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gearboxes and Gearheads
Product Number 58 44 252
Product Name High-Performance Servo-Worm Reducer
Gearing Worm
Operating Temperature 176 F (80 C)
Gear Ratio 52 (X : 1)
Rated Output Torque 1416 In-lbs (1633 kg-cm)
Maximum Input Power 2.19 HP
Unlock Full Specs
to access all available technical data

Similar Products

KHK KBX-101L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-101l - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details
Gearboxes - 2166492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Spur Gearheads Series 12/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 69.2 (X : 1)
View Details