ATLANTA Drive Systems, Inc. Basic Servo-Worm Reducer 57 13 007

Description
This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 12 arc-minutes is provided standard. They are available in four sizes (50 mm to 100 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 53:1 and output torque capacities up to 531 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
Description
This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 12 arc-minutes is provided standard. They are available in four sizes (50 mm to 100 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 53:1 and output torque capacities up to 531 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
Datasheet
Datasheet Summary
Powered by GS/AI

The Basic Servo-Worm Reducer, part number 57 13 007, from ATLANTA Drive Systems, Inc. features a center distance of 50 mm and offers a reduction ratio of 6.75:1. It is designed to provide angular backlash of less than 12 arc-minutes, making it suitable for applications requiring high precision. The unit can handle input speeds up to 5,000 rpm and has a maximum output torque capacity of 6.5 kg m². This reducer is compatible with a variety of servo motors, thanks to its range of motor couplings and mounting flanges. It is constructed for durability, with a degree of protection rated at IP65/67, ensuring resistance to dust and water ingress. The gear unit is filled with synthetic polyglycol oil, which provides lifetime lubrication under specified operating conditions. Regular maintenance checks are recommended to ensure optimal performance. Typical applications include precision rotary axis drives and material handling systems, making it a versatile choice for industries such as automation, aerospace, and robotics.

Datasheet Summary
Powered by GS/AI

The Basic Servo-Worm Reducer, part number 57 13 007, from ATLANTA Drive Systems, Inc. features a center distance of 50 mm and offers a reduction ratio of 6.75:1. It is designed to provide angular backlash of less than 12 arc-minutes, making it suitable for applications requiring high precision. The unit can handle input speeds up to 5,000 rpm and has a maximum output torque capacity of 6.5 kg m². This reducer is compatible with a variety of servo motors, thanks to its range of motor couplings and mounting flanges. It is constructed for durability, with a degree of protection rated at IP65/67, ensuring resistance to dust and water ingress. The gear unit is filled with synthetic polyglycol oil, which provides lifetime lubrication under specified operating conditions. Regular maintenance checks are recommended to ensure optimal performance. Typical applications include precision rotary axis drives and material handling systems, making it a versatile choice for industries such as automation, aerospace, and robotics.

Suppliers

Company
Product
Description
Supplier Links
Basic Servo-Worm Reducer - 57 13 007 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Basic Servo-Worm Reducer
57 13 007
Basic Servo-Worm Reducer 57 13 007
This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 12 arc-minutes is provided standard. They are available in four sizes (50 mm to 100 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 53:1 and output torque capacities up to 531 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.

This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 12 arc-minutes is provided standard.

They are available in four sizes (50 mm to 100 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 53:1 and output torque capacities up to 531 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements.

Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gearboxes and Gearheads
Product Number 57 13 007
Product Name Basic Servo-Worm Reducer
Gearing Worm
Operating Temperature 176 F (80 C)
Gear Ratio 6.75 (X : 1)
Rated Output Torque 487 to 602 In-lbs (561 to 694 kg-cm)
Maximum Input Power 6.27 HP
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Servo Worm Gearheads -  - DieQua Corporation
Specs
Gearing Worm
Reducer Style Motor Mount / Gearhead
View Details
GB80 Range - GB80 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 44.25 to 70.8 In-lbs (51.02 to 81.63 kg-cm)
View Details
Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
Planetary Gearheads Series 16/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 415 (X : 1)
View Details