The Basic Servo-Worm Reducer, part number 57 03 005, from ATLANTA Drive Systems, Inc. features a center distance of 50 mm and offers a reduction ratio of 4.75:1. It is designed to provide angular backlash of less than 12 arc-minutes, making it suitable for applications requiring high precision and repeatability. The unit is compatible with input speeds up to 5,000 rpm and has a maximum output torque capacity of 6.5 kg m². This reducer is filled with synthetic polyglycol oil, providing lifetime lubrication under specified operating conditions. It has a degree of protection rated at IP65/67, ensuring durability in various environments. The product is designed for easy integration with servo motors, utilizing a hollow bore output for flexible mounting options. Regular maintenance checks are recommended to ensure optimal performance.
This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular backlash of less than 12 arc-minutes is provided standard.
They are available in four sizes (50 mm to 100 mm center distance) with input speeds up to 5,000 rpm, reduction ratios from 4.75 to 53:1 and output torque capacities up to 531 lb.ft. A wide range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements.
Typical applications for these reducers include precision rotary axis drives, traveling gantries & columns, material handling axis drives and electronic line shafting. Industries served include Material Handling, Automation, Aerospace, Machine Tool and Robotics.
| ATLANTA Drive Systems, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | 57 03 005 |
| Product Name | Basic Servo-Worm Reducer |
| Gearing | Worm |
| Operating Temperature | 176 F (80 C) |
| Gear Ratio | 4.75 (X : 1) |
| Rated Output Torque | 487 to 602 In-lbs (561 to 694 kg-cm) |
| Maximum Input Power | 8.81 HP |