ATLANTA Drive Systems, Inc. Standard Worm Gearbox 56 26 039

Description
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit
Datasheet
Description
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Worm Gearbox - 56 26 039 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Standard Worm Gearbox
56 26 039
Standard Worm Gearbox 56 26 039
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit

Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gearboxes and Gearheads
Product Number 56 26 039
Product Name Standard Worm Gearbox
Gearing Worm
Gear Ratio 39 (X : 1)
Rated Output Torque 5929 In-lbs (6837 kg-cm)
Maximum Input Power 5.36 HP
Maximum Input Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Planetary Gearheads Series 32/3R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 1526 (X : 1)
View Details