ATLANTA Drive Systems, Inc. Standard Worm Gearbox 56 25 015

Description
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit
Datasheet
Description
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Worm Gearbox - 56 25 015 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Standard Worm Gearbox
56 25 015
Standard Worm Gearbox 56 25 015
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit

Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gearboxes and Gearheads
Product Number 56 25 015
Product Name Standard Worm Gearbox
Gearing Worm
Gear Ratio 14.5 (X : 1)
Rated Output Torque 3540 In-lbs (4082 kg-cm)
Maximum Input Power 6.89 HP
Maximum Input Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-5.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 5.5 (X : 1)
View Details
Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearheads - P22 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details
Servobox Series Model FA120 1-Stage, 10 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA120-10 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details