ATLANTA Drive Systems, Inc. Standard Worm Gearbox 56 06 082

Description
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit
Description
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit
Datasheet
Datasheet Summary
Powered by GS/AI

The Standard Worm Gearbox, part number 56 06 082, from ATLANTA Drive Systems, Inc. features a robust design suitable for various applications. It is equipped with a solid input shaft and is designed for high torque transmission. The gearbox has a center distance of 40 mm and is compatible with three-phase and servo motors. The unit is constructed with a fully machined aluminum alloy casing that provides effective heat dissipation and allows for flexible mounting in any orientation due to its multiple pre-drilled holes. The gearbox is lubricated for life with hermetically sealed bearings to prevent contamination. It is designed to operate under atmospheric conditions and is suitable for applications requiring self-locking capabilities, depending on the specific configuration and load conditions.

Datasheet Summary
Powered by GS/AI

The Standard Worm Gearbox, part number 56 06 082, from ATLANTA Drive Systems, Inc. features a robust design suitable for various applications. It is equipped with a solid input shaft and is designed for high torque transmission. The gearbox has a center distance of 40 mm and is compatible with three-phase and servo motors. The unit is constructed with a fully machined aluminum alloy casing that provides effective heat dissipation and allows for flexible mounting in any orientation due to its multiple pre-drilled holes. The gearbox is lubricated for life with hermetically sealed bearings to prevent contamination. It is designed to operate under atmospheric conditions and is suitable for applications requiring self-locking capabilities, depending on the specific configuration and load conditions.

Suppliers

Company
Product
Description
Supplier Links
Standard Worm Gearbox - 56 06 082 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Standard Worm Gearbox
56 06 082
Standard Worm Gearbox 56 06 082
Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit

Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The fully machined casing with its 28 predrilled mounting and threaded holes permits mounting in any desired position. The heavily ribbed aluminium alloy casing ensures quick heat dis- sipation. The built-in deep-groove and angular-contact and/or taper roller bearings are lubricated for life and hermetically sealed to prevent the penetration of dirt in any mounting po- sition, both from the surroundings and from the interior of the gear unit. The plugs for venting , draining and oil level check can be interchanged depending upon the mounting of the gear unit

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gearboxes and Gearheads
Product Number 56 06 082
Product Name Standard Worm Gearbox
Gearing Worm
Gear Ratio 82 (X : 1)
Rated Output Torque 3982 In-lbs (4592 kg-cm)
Maximum Input Power 3.35 HP
Maximum Input Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details
Planetary Gearboxes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur (optional feature); Planetary
Rated Output Torque 8.85E6 In-lbs (1.02E7 kg-cm)
Maximum Input Power 737 HP
View Details
Gearbox for Agricultural Machinery - TYPE RV - 101 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.93 to 4.11 (X : 1)
Rated Output Torque 1708 to 20000 In-lbs (1969 to 23061 kg-cm)
Maximum Input Power 25 to 220 HP
View Details