The Standard Bevel Gearbox, part number 53 25 005, from ATLANTA Drive Systems, Inc. features a robust design suitable for heavy-duty applications. It offers a gear ratio of 1:1 and is equipped with spiral bevel gears, ensuring high load capacity and smooth operation. The gearbox has a circumferential backlash of ,â§ 6', making it suitable for precision applications. It supports double-sided output and allows for optional direction of rotation. The unit is designed for easy installation in various positions due to its fully sealed housing, which is either machined or cast. Under normal operating conditions, the gearbox is maintenance-free, with an oil change recommended after 2000 hours of operation for continuous high-load scenarios. This gearbox is ideal for applications in material handling, automation, and packaging industries.
ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1.
Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.
| ATLANTA Drive Systems, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | 53 25 005 |
| Product Name | Standard Bevel Gearbox |
| Gearing | Bevel / Miter |
| Gear Ratio | 2 (X : 1) |
| Rated Output Torque | 1549 In-lbs (1786 kg-cm) |
| Maximum Input Power | 20.64 HP |
| Maximum Input Speed | 3000 rpm |