ATLANTA Drive Systems, Inc. Standard Bevel Gearbox 53 23 003

Description
ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1. Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.
Description
ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1. Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.
Datasheet
Datasheet Summary
Powered by GS/AI

The Standard Bevel Gearbox, part number 53 23 003, from ATLANTA Drive Systems, Inc. features a heavy-duty design with a circumferential backlash of less than or equal to 6 minutes. It offers a double-sided output and supports various directions of rotation. The gearbox is equipped with high-quality spiral bevel gears, which are heat-treated for enhanced durability and performance. This model has a gear ratio of 1:1 and is suitable for applications requiring reliable power transmission. The completely sealed housing allows for versatile mounting positions, and the unit is supplied filled with oil, making it maintenance-free under normal operating conditions. An oil change is recommended after 2000 hours of operation in high-load scenarios. The gearbox is designed to handle radial and axial forces effectively, ensuring smooth operation and longevity.

Datasheet Summary
Powered by GS/AI

The Standard Bevel Gearbox, part number 53 23 003, from ATLANTA Drive Systems, Inc. features a heavy-duty design with a circumferential backlash of less than or equal to 6 minutes. It offers a double-sided output and supports various directions of rotation. The gearbox is equipped with high-quality spiral bevel gears, which are heat-treated for enhanced durability and performance. This model has a gear ratio of 1:1 and is suitable for applications requiring reliable power transmission. The completely sealed housing allows for versatile mounting positions, and the unit is supplied filled with oil, making it maintenance-free under normal operating conditions. An oil change is recommended after 2000 hours of operation in high-load scenarios. The gearbox is designed to handle radial and axial forces effectively, ensuring smooth operation and longevity.

Suppliers

Company
Product
Description
Supplier Links
Standard Bevel Gearbox - 53 23 003 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Standard Bevel Gearbox
53 23 003
Standard Bevel Gearbox 53 23 003
ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1. Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.

ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1.

Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gearboxes and Gearheads
Product Number 53 23 003
Product Name Standard Bevel Gearbox
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Rated Output Torque 442 In-lbs (510 kg-cm)
Maximum Input Power 8.18 HP
Maximum Input Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

High Torque Helical Inline Servo Gearheads -  - DieQua Corporation
Specs
Gearing Helical
Reducer Style Motor Mount / Gearhead
View Details
Part-turn Gearboxes, AB-SS -  - Rotork plc
Specs
Gearing Worm
Gear Ratio 34 to 592 (X : 1)
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-40.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 40.5 (X : 1)
View Details