ATLANTA Drive Systems, Inc. Gear Box 5223141

Description
DISCONTINUED BY MANUFACTURER, GEAR BOX, U=1:1, P=1.50KW, N1=1500UPM, DATUM: 18.06. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR BOX, U=1:1, P=1.50KW, N1=1500UPM, DATUM: 18.06. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 91198663 - Radwell International
Willingboro, NJ, United States
Gear Box
91198663
Gear Box 91198663
DISCONTINUED BY MANUFACTURER, GEAR BOX, U=1:1, P=1.50KW, N1=1500UPM, DATUM: 18.06. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR BOX, U=1:1, P=1.50KW, N1=1500UPM, DATUM: 18.06. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 91198663
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-24 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 24 (X : 1)
View Details
LWS Range - LWS - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 6 (X : 1)
Rated Output Torque 398 to 885 In-lbs (459 to 1020 kg-cm)
View Details
Planetary Gearheads Series 14/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details
KHK CBX-191TH, T Type, Size 19, Style H, CBX Bevel Box - cbx-191th - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details