ATLANTA Drive Systems, Inc. Standard Bevel Gearbox 52 57 241

Description
ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1. Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.
Datasheet
Description
ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1. Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Bevel Gearbox - 52 57 241 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Standard Bevel Gearbox
52 57 241
Standard Bevel Gearbox 52 57 241
ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1. Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.

ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1.

Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gearboxes and Gearheads
Product Number 52 57 241
Product Name Standard Bevel Gearbox
Gearing Bevel / Miter
Gear Ratio 3 (X : 1)
Rated Output Torque 103 In-lbs (118 kg-cm)
Maximum Input Power 1.34 HP
Maximum Input Speed 1500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LE, L Type, Size 19, Style E, CBX Bevel Box - cbx-191le - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Planetary Gearheads Series 38/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 1526 (X : 1)
View Details