ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1.
Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.
| ATLANTA Drive Systems, Inc. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | 52 55 241 |
| Product Name | Standard Bevel Gearbox |
| Gearing | Bevel / Miter |
| Gear Ratio | 2 (X : 1) |
| Rated Output Torque | 257 In-lbs (296 kg-cm) |
| Maximum Input Power | 2.95 HP |
| Maximum Input Speed | 1500 rpm |