ATLANTA Drive Systems, Inc. Standard Bevel Gearbox 52 27 141

Description
ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1. Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.
Datasheet
Description
ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1. Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Bevel Gearbox - 52 27 141 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Standard Bevel Gearbox
52 27 141
Standard Bevel Gearbox 52 27 141
ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1. Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.

ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1.

Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gearboxes and Gearheads
Product Number 52 27 141
Product Name Standard Bevel Gearbox
Gearing Bevel / Miter
Gear Ratio 3 (X : 1)
Rated Output Torque 25.66 In-lbs (29.59 kg-cm)
Maximum Input Power 0.4423 HP
Maximum Input Speed 1500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-641 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 641 (X : 1)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details