ATLANTA Drive Systems, Inc. Standard Bevel Gearbox 50 23 007

Description
ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1. Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.
Datasheet
Description
ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1. Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Bevel Gearbox - 50 23 007 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Standard Bevel Gearbox
50 23 007
Standard Bevel Gearbox 50 23 007
ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1. Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.

ATLANTA Drive Systems, Inc. has a complete range of Right-Angle Bevel Gearboxes available for continuous applications for power transmission. Light, medium and heavy duty reducers are available, with spiral-bevel gears and ratios from 1:1 to 5:1.

Typical applications for these reducers include rotary axis drives, conveyors, packaging equipment and typical drivetrains. Industries served include Material Handling, Automation and Packaging.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Gearboxes and Gearheads
Product Number 50 23 007
Product Name Standard Bevel Gearbox
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Rated Output Torque 1681 In-lbs (1939 kg-cm)
Maximum Input Power 13.4 HP
Maximum Input Speed 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R10 Sleeve Bearing Mini Motor Gearhead - R10-200-256 - Portescap
Specs
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 256 (X : 1)
Rated Output Torque 1.33 In-lbs (1.53 kg-cm)
View Details
KHK KBX-202L, L Type, Size 20, Right Angle, KBX Bevel Box - kbx-202l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 6.83 lbs (3.1 kg)
View Details
High Torque Helical Bevel Servo Gearheads -  - DieQua Corporation
Specs
Gearing Helical; Bevel / Miter
Reducer Style Motor Mount / Gearhead
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details